KNOWLES
GR-31653-000 -- SPEAKERS & TRANSDUCERS
Knowles
Speakers & Transducers
GR-31653-000
Description
Speakers & Transducers
Datasheet
Description
Speakers & Transducers
Datasheet
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
GR-31653-000 |
|
Product Name
|
Speakers & Transducers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Features
Outdoor
SPL
118 dB
Nominal Power
15 watts
View Details
2 suppliers
Knowles Electronics, LLC.
Impedance
68 ohms
Sensitivity
125 dB
Size
0.37 inch (9 mm)
View Details
Nominal Power
100 watts
Maximum Power
225 watts
Impedance
4 ohms
View Details