Biamp Systems, Ltd. MVP Series II 15" Extended Range Loudspeaker MVP-15HO

Description
The MVP15HO is a rugged, high-efficiency, two-way, full-range loud- speaker system. The system utilizes one HF20 high-frequency driver coupled to a Pattern Control horn and one 15" cast frame woofer for high efficiency and excellent power handling capability. These compo- nents are matched to an optimally tuned direct radiating bass-reflex enclosure. The recessed handles, black carpeted exterior and injection molded corners also make this system attractive and rugged. The MVP15HO offers a robust internal crossover with Thermal Link™ Dynamic HF Driver Protection. The crossover is built to last with high quality inductors, precision wound coils and military grade circuit boards. The proprietary Thermal Link Dynamic HF Driver Protection circuit provides both over-current and thermal protection for added per- formance and reliability. Designed as a stand-alone full-range loudspeaker system, the MVP15 offers enough bass for most applications. For more demanding applications, extended bass can be achieved by adding a MVP18S subwoofer. Mounting is easily accomplished utilizing the threaded inserts provided and optional mounting kits. This product should never be suspended by its handles. Loudspeaker Type: Two-way, full-range Operating Range: 60 Hz - 15 kHz (+/-5dB) Max Input Ratings: 200W continuous, 500W Program Maximum Output: 119 dB SPL / 126 dB SPL (peak) Nominal Impedance: 8 Ohms Nominal -6dB Beamwidth: 90° H x 40° V Drivers: LF (1) 15", HF (1) HF20 compression driver Input Connection: (2) 1/4" jacks, (2) Locking Connectors Controls: Mid-Range Boost Switch Mounting / Rigging Provisions: (1) 1-3/8" stand socket, (6) 5/16-18 hanging point inserts Weight: 60 lb. / 27 kg
Datasheet
Description
The MVP15HO is a rugged, high-efficiency, two-way, full-range loud- speaker system. The system utilizes one HF20 high-frequency driver coupled to a Pattern Control horn and one 15" cast frame woofer for high efficiency and excellent power handling capability. These compo- nents are matched to an optimally tuned direct radiating bass-reflex enclosure. The recessed handles, black carpeted exterior and injection molded corners also make this system attractive and rugged. The MVP15HO offers a robust internal crossover with Thermal Link™ Dynamic HF Driver Protection. The crossover is built to last with high quality inductors, precision wound coils and military grade circuit boards. The proprietary Thermal Link Dynamic HF Driver Protection circuit provides both over-current and thermal protection for added per- formance and reliability. Designed as a stand-alone full-range loudspeaker system, the MVP15 offers enough bass for most applications. For more demanding applications, extended bass can be achieved by adding a MVP18S subwoofer. Mounting is easily accomplished utilizing the threaded inserts provided and optional mounting kits. This product should never be suspended by its handles. Loudspeaker Type: Two-way, full-range Operating Range: 60 Hz - 15 kHz (+/-5dB) Max Input Ratings: 200W continuous, 500W Program Maximum Output: 119 dB SPL / 126 dB SPL (peak) Nominal Impedance: 8 Ohms Nominal -6dB Beamwidth: 90° H x 40° V Drivers: LF (1) 15", HF (1) HF20 compression driver Input Connection: (2) 1/4" jacks, (2) Locking Connectors Controls: Mid-Range Boost Switch Mounting / Rigging Provisions: (1) 1-3/8" stand socket, (6) 5/16-18 hanging point inserts Weight: 60 lb. / 27 kg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MVP Series II 15
Berlin, CT, USA
MVP Series II 15" Extended Range Loudspeaker
51120
MVP Series II 15" Extended Range Loudspeaker 51120
The MVP15HO is a rugged, high-efficiency, two-way, full-range loud- speaker system. The system utilizes one HF20 high-frequency driver coupled to a Pattern Control horn and one 15" cast frame woofer for high efficiency and excellent power handling capability. These compo- nents are matched to an optimally tuned direct radiating bass-reflex enclosure. The recessed handles, black carpeted exterior and injection molded corners also make this system attractive and rugged. The MVP15HO offers a robust internal crossover with Thermal Link™ Dynamic HF Driver Protection. The crossover is built to last with high quality inductors, precision wound coils and military grade circuit boards. The proprietary Thermal Link Dynamic HF Driver Protection circuit provides both over-current and thermal protection for added per- formance and reliability. Designed as a stand-alone full-range loudspeaker system, the MVP15 offers enough bass for most applications. For more demanding applications, extended bass can be achieved by adding a MVP18S subwoofer. Mounting is easily accomplished utilizing the threaded inserts provided and optional mounting kits. This product should never be suspended by its handles. Loudspeaker Type: Two-way, full-range Operating Range: 60 Hz - 15 kHz (+/-5dB) Max Input Ratings: 200W continuous, 500W Program Maximum Output: 119 dB SPL / 126 dB SPL (peak) Nominal Impedance: 8 Ohms Nominal -6dB Beamwidth: 90° H x 40° V Drivers: LF (1) 15", HF (1) HF20 compression driver Input Connection: (2) 1/4" jacks, (2) Locking Connectors Controls: Mid-Range Boost Switch Mounting / Rigging Provisions: (1) 1-3/8" stand socket, (6) 5/16-18 hanging point inserts Weight: 60 lb. / 27 kg

The MVP15HO is a rugged, high-efficiency, two-way, full-range loud- speaker system. The system utilizes one HF20 high-frequency driver coupled to a Pattern Control horn and one 15" cast frame woofer for high efficiency and excellent power handling capability. These compo- nents are matched to an optimally tuned direct radiating bass-reflex enclosure. The recessed handles, black carpeted exterior and injection molded corners also make this system attractive and rugged.
The MVP15HO offers a robust internal crossover with Thermal Link™ Dynamic HF Driver Protection. The crossover is built to last with high quality inductors, precision wound coils and military grade circuit boards. The proprietary Thermal Link Dynamic HF Driver Protection circuit provides both over-current and thermal protection for added per- formance and reliability.
Designed as a stand-alone full-range loudspeaker system, the MVP15 offers enough bass for most applications. For more demanding applications, extended bass can be achieved by adding a MVP18S subwoofer. Mounting is easily accomplished utilizing the threaded inserts provided and optional mounting kits. This product should never be suspended by its handles.
Loudspeaker Type: Two-way, full-range
Operating Range: 60 Hz - 15 kHz (+/-5dB)
Max Input Ratings: 200W continuous, 500W Program
Maximum Output: 119 dB SPL / 126 dB SPL (peak)
Nominal Impedance: 8 Ohms
Nominal -6dB Beamwidth: 90° H x 40° V
Drivers: LF (1) 15", HF (1) HF20 compression driver
Input Connection: (2) 1/4" jacks, (2) Locking Connectors
Controls: Mid-Range Boost Switch
Mounting / Rigging Provisions: (1) 1-3/8" stand socket, (6) 5/16-18 hanging point inserts
Weight: 60 lb. / 27 kg

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 51120
Product Name MVP Series II 15" Extended Range Loudspeaker
SPL 126 dB
Nominal Power 200 watts
Sensitivity 96 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 8158731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.77 inch (45 mm)
View Details
PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details