Knowles Electronics, LLC. Audio Products - Microphones GA38-30775-000

Description
MIC COND ANALOG OMNI -53.5DB
Description
MIC COND ANALOG OMNI -53.5DB

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Microphones GA38-30775-000
MIC COND ANALOG OMNI -53.5DB

MIC COND ANALOG OMNI -53.5DB

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones
Product Number GA38-30775-000
Product Name Audio Products - Microphones
Impedance 4400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

 - CONTACT 502A - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 60000 to 15000 Hz
View Details
Electret Condenser Microphone - EM-9767(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details