Knowles Audio Products - Microphones GA38-30774-000

Description
MIC COND ANALOG OMNI -53.5DB
Datasheet
Description
MIC COND ANALOG OMNI -53.5DB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Microphones GA38-30774-000
MIC COND ANALOG OMNI -53.5DB

MIC COND ANALOG OMNI -53.5DB

Supplier's Site
Microphones - GA38-30774-000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
GA38-30774-000
Microphones GA38-30774-000
Microphones Microphone

Microphones Microphone

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones
Product Number GA38-30774-000 GA38-30774-000
Product Name Audio Products - Microphones Microphones
Impedance 4400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
 - CONTACT 502A - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 60000 to 15000 Hz
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details