Dover Corp. Filter/Dryer FM-BVX200

Description
MAIN FILTER FOR BVX200; ACCESSORY TYPE:MAIN FILTER; FOR USE WITH:OK INTERNATIONAL BVX-200 SERIES FUME EXTRACTION SYSTEMS; PRODUCT RANGE:-; SVHC:NO SVHC (27-JUN-2018) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
MAIN FILTER FOR BVX200; ACCESSORY TYPE:MAIN FILTER; FOR USE WITH:OK INTERNATIONAL BVX-200 SERIES FUME EXTRACTION SYSTEMS; PRODUCT RANGE:-; SVHC:NO SVHC (27-JUN-2018) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 46346475 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
46346475
Filter/Dryer 46346475
MAIN FILTER FOR BVX200; ACCESSORY TYPE:MAIN FILTER; FOR USE WITH:OK INTERNATIONAL BVX-200 SERIES FUME EXTRACTION SYSTEMS; PRODUCT RANGE:-; SVHC:NO SVHC (27-JUN-2018) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MAIN FILTER FOR BVX200; ACCESSORY TYPE:MAIN FILTER; FOR USE WITH:OK INTERNATIONAL BVX-200 SERIES FUME EXTRACTION SYSTEMS; PRODUCT RANGE:-; SVHC:NO SVHC (27-JUN-2018) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 46346475
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

172mm Plastic Fan Filter Assembly - PFK-172 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 5.91 inch (150 mm)
View Details
60mm Fan Filter Media 60PPI - 09250-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
HVAC Air Filters - 2551444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Mesh Grease
Height 9.49 inch (241 mm)
View Details