KNOWLES
FG45-32335-P03 -- SPEAKERS & TRANSDUCERS
Knowles
Speakers & Transducers
FG45-32335-P03
Description
Speakers & Transducers
Datasheet
Description
Speakers & Transducers
Datasheet
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
FG45-32335-P03 |
|
Product Name
|
Speakers & Transducers |
Unlock Full Specs
to access all available technical data
Similar Products
SPL
84 dB
Frequency Response
15000 Hz
Size
5.12 inch (130 mm)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
SPL
120 dB
Size
12.25 inch (311 mm)
Weight
2200.00 g (77.62 oz)
View Details
Hangzhou Crysound Electronics Co., Ltd.
Maximum Power
50 watts
Impedance
4 ohms
Frequency Response
100 to 10000 Hz
View Details