Knowles Precision Devices Speakers & Transducers FEH-29833-I02

Description
Speakers & Transducers 5.19 X 3.55 X 3.00MM 97.5 SENS, 12C PORT
Datasheet
Description
Speakers & Transducers 5.19 X 3.55 X 3.00MM 97.5 SENS, 12C PORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FEH-29833-I02
Speakers & Transducers FEH-29833-I02
Speakers & Transducers 5.19 X 3.55 X 3.00MM 97.5 SENS, 12C PORT

Speakers & Transducers 5.19 X 3.55 X 3.00MM 97.5 SENS, 12C PORT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FEH-29833-I02
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 276772 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Nominal Power 0.7000 watts
Impedance 8 ohms
View Details
Speakers - 2603-CS25-02P95-05-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 950 Hz
View Details