Knowles Speakers & Transducers FEF-26356-I04

Description
Speakers & Transducers 7.87 X 5.59 X 4.01MM 116 SENS, 12S PORT
Datasheet
Description
Speakers & Transducers 7.87 X 5.59 X 4.01MM 116 SENS, 12S PORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FEF-26356-I04
Speakers & Transducers FEF-26356-I04
Speakers & Transducers 7.87 X 5.59 X 4.01MM 116 SENS, 12S PORT

Speakers & Transducers 7.87 X 5.59 X 4.01MM 116 SENS, 12S PORT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FEF-26356-I04
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526951 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS4-120-1MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 160 ohms
Sensitivity 99.5 dB
Size 0.20 inch (5 mm)
View Details