The FCP0805C392J-J1 is a surface mount film capacitor in the 0805 case size, designed for reflow soldering and used in wireless and instrumentation applications. It has a capacitance of 3.9 nF, a rated voltage of 16 Vdc, and a capacitance tolerance of ±5%. The capacitor uses stacked metallized polyphenylene sulfide (PPS) film, operates from -55 °C to +125 °C, and has a maximum dissipation factor of 0.6% at 1 kHz. Terminations are lead-free with a Sn-Ag-Cu solder finish, and it is packaged on tape and reel.
Surface Mount Film Capacitors 0.0039µF 16V
3900pF Film Capacitor 16V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)
CAP FILM 3900PF 5% 16VDC 0805
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP0805C392J-J1 | 2002-FCP0805C392J-J1 | FCP0805C392J-J1-ND | FCP0805C392J-J1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | |
| Capacitance Range | 0.0039 microF | 0.0039 microF | 0.0039 microF |