The FCP0603C681J-K1 is a surface mount film capacitor with a stacked metallized polyphenylene sulfide (PPS) dielectric, designed for reflow soldering in wireless and instrumentation applications. It conforms to the EIA 0603 case size, has a capacitance of 680 pF, a rated voltage of 16 Vdc, and a capacitance tolerance of ±5%. The component operates from -55 °C to +125 °C with a dissipation factor of 0.6% maximum at 1 kHz and ≤5 Vrms, and features an insulation resistance of 3000 MΩ minimum at 20 °C after 60 seconds. Terminations are lead-free with a Sn-Ag-Cu solder finish.
680pF Film Capacitor 16V Polyphenylene Sulfide (PPS) 0603 (1608 Metric)
Surface Mount Film Capacitors 0.00068µF 16V
CAP FILM 680PF 5% 16VDC 0603
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP0603C681J-K1 | FCP0603C681J-K1-ND | 2002-FCP0603C681J-K1 | FCP0603C681J-K1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | |
| Capacitance Range | 6.80E-4 microF | 6.80E-4 microF | 6.80E-4 microF |