The FCP0603C331J-K1 is a surface mount film capacitor using stacked metallized polyphenylene sulfide (PPS) film, designed for reflow soldering in wireless and instrumentation applications. It conforms to the EIA 0603 case size and has a capacitance of 330 pF with a tolerance of ±5%. The capacitor is rated for 16 Vdc and operates across a temperature range of -55 °C to +125 °C. Its dissipation factor is 0.6% maximum at 1 kHz and ≤5 Vrms, with insulation resistance of at least 3000 MΩ at 20 °C. The terminations are lead-free with a Sn-Ag-Cu solder finish.
Surface Mount Film Capacitors 0.00033µF 16V
330pF Film Capacitor 16V Polyphenylene Sulfide (PPS) 0603 (1608 Metric)
CAP FILM 330PF 5% 16VDC 0603
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP0603C331J-K1 | 2002-FCP0603C331J-K1 | FCP0603C331J-K1-ND | FCP0603C331J-K1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | |
| Capacitance Range | 3.30E-4 microF | 3.30E-4 microF | 3.30E-4 microF |