Cornell Dubilier Film Capacitors FCP0603C151G-K1

Description
150pF Film Capacitor 16V Polyphenylene Sulfide (PPS) 0603 (1608 Metric)
Request a Quote Datasheet
Description
150pF Film Capacitor 16V Polyphenylene Sulfide (PPS) 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCP0603C151G-K1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
FCP0603C151G-K1-ND
Film Capacitors FCP0603C151G-K1-ND
150pF Film Capacitor 16V Polyphenylene Sulfide (PPS) 0603 (1608 Metric)

150pF Film Capacitor 16V Polyphenylene Sulfide (PPS) 0603 (1608 Metric)

Buy Now Datasheet
Film Capacitors 2002-FCP0603C151G-K1
Surface Mount Film Capacitors 0.00015µF 16V

Surface Mount Film Capacitors 0.00015µF 16V

Supplier's Site Datasheet
Capacitors - Film Capacitors - FCP0603C151G-K1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FCP0603C151G-K1
Capacitors - Film Capacitors FCP0603C151G-K1
CAP FILM 150PF 2% 16VDC 0603

CAP FILM 150PF 2% 16VDC 0603

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number FCP0603C151G-K1-ND 2002-FCP0603C151G-K1 FCP0603C151G-K1
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Polyphenylene Sulfide (PPS) Polyphenylene Sulfide (PPS)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1761-0402RN181M500PRW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 336SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers