The FCN6040E824K-S is a surface mount film capacitor from the FCN series, designed for general-purpose applications such as EMI filtering, power supply decoupling, and signal coupling. It has a capacitance of 0.82 µF with a tolerance of ±10%, a rated voltage of 250 Vdc, and a case size of 6040 (0.598 in × 0.394 in or 15.2 mm × 10.0 mm) with a height of 0.165 in (4.2 mm). The capacitor uses a stacked metallized PEN film construction, supports reflow soldering, and operates within a temperature range of -40°C to +85°C. It has a maximum dissipation factor of 1.0% at 1 kHz and meets a 150% voltage withstand test for 5 seconds. The termination is lead-free with a Sn-Ag-Cu solder finish.
Surface Mount Film Capacitors 0.82µF 250V
0.82µF Film Capacitor 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 6039 (1510 Metric)
CAP FILM 0.82UF 10% 250VDC 6039
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN6040E824K-S | 2002-FCN6040E824K-S | FCN6040E824K-S-ND | FCN6040E824K-S |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.8200 microF | 0.8200 microF | 0.8200 microF | 0.8200 microF |