The FCN6031E684K-T is a surface mount film capacitor from CDE's FCN series, designed for general-purpose applications such as EMI filtering, power supply decoupling, and signal coupling. It features a stacked metallized polyethylene naphthalate (PEN) film construction with lead-free Sn-Ag-Cu terminations, offering low ESR and stable performance over temperature and frequency. The part is rated for 250 Vdc, has a capacitance of 0.68 µF with ±10% tolerance, and measures 0.598 in. (15.2 mm) in length, 0.315 in. (8.0 mm) in width, and 0.173 in. (4.4 mm) in thickness. It operates within a temperature range of -40 ºC to +85 ºC, withstands 150% of rated voltage for 5 seconds, and meets the life test requirement of 1000 hours at 125% rated voltage and rated temperature. The capacitor is suitable for reflow soldering with a maximum surface temperature of 230 ºC.
0.68µF Film Capacitor 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 6031 (1580 Metric)
Surface Mount Film Capacitors 0.68µF 250V
CAP FILM 0.68UF 10% 250VDC 6031
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN6031E684K-T | FCN6031E684K-T-ND | 2002-FCN6031E684K-T | FCN6031E684K-T |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |