FCN3925G104J-V is a surface mount film capacitor in the FCN series, with a capacitance of 0.1 µF, a voltage rating of 400 Vdc, and a tolerance of ±5%. It has a case size of 3925, measuring 0.386 in. (9.8 mm) in length, 0.248 in. (6.3 mm) in width, and 0.157 in. (4.0 mm) in height. Constructed with stacked metallized polyethylene naphthalate (PEN) film, it offers low ESR and excellent high-frequency performance, suitable for EMI filtering, power supply decoupling, and signal coupling. The capacitor is designed for reflow soldering, with a maximum surface temperature of 230 °C and operates within a temperature range of −40 °C to +85 °C. It meets withstand voltage requirements of 150% of rated voltage for 5 seconds and complies with moisture resistance and life test standards.
Surface Mount Film Capacitors
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | FCN3925G104J-V | 2002-FCN3925G104J-V | 338-FCN3925G104J-VTR-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | |
| Capacitance Range | 0.1000 microF |