FCN3925A564K-V is a surface mount film capacitor in the FCN series, designed for general-purpose applications requiring stable temperature and frequency performance, such as EMI filtering, power supply decoupling, and signal coupling. It features a stacked metallized polyethylene naphthalate (PEN) construction with lead-free Sn-Ag-Cu terminations, a capacitance of 0.56 µF, a voltage rating of 100 Vdc, and a tolerance of ±10%. The component measures 0.386 in (9.8 mm) in length, 0.248 in (6.3 mm) in width, and 0.118 in (3.0 mm) in height. It operates within a temperature range of -40°C to +85°C and meets the series' withstand voltage of 150% of rated voltage for 5 seconds, with an insulation resistance of 3000 MΩ min and a maximum dissipation factor of 1.0% at 1 kHz. The part is designed for reflow soldering and complies with the series' moisture resistance and life test requirements.
0.56µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 3925 (9863 Metric)
Surface Mount Film Capacitors 0.56µF 100V
CAP FILM 0.56UF 10% 100VDC 3925
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN3925A564K-V | FCN3925A564K-V-ND | 2002-FCN3925A564K-V | FCN3925A564K-V |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.5600 microF | 0.5600 microF | 0.5600 microF | 0.5600 microF |