The FCN3022A394K-X is a surface mount film capacitor from the FCN series, designed for general purpose applications including EMI filtering, power supply decoupling, and signal coupling. It features a non-inductive stacked metallized PEN film construction with lead-free Sn-Ag-Cu terminations. The part has a capacitance of 0.39 µF with a tolerance of ±10%, a rated voltage of 100 Vdc, and operates within a temperature range of -40°C to +85°C. Its dimensions are 0.303 in (7.7 mm) in length, 0.217 in (5.5 mm) in width, and 0.134 in (3.4 mm) in height. The capacitor meets a dissipation factor of 1.0% maximum at 1 kHz and 5 Vrms, and complies with a life test of 1000 hours at 125% of rated voltage. The device is suitable for reflow soldering with a maximum surface temperature of 230°C.
0.39µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 3022 (7755 Metric)
Surface Mount Film Capacitors 0.39µF 100V
CAP FILM 0.39UF 10% 100VDC 3022
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN3022A394K-X | FCN3022A394K-X-ND | 2002-FCN3022A394K-X | FCN3022A394K-X |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.3900 microF | 0.3900 microF | 0.3900 microF | 0.3900 microF |