The FCN2825E184K-Y is a surface mount film capacitor in the FCN series, designed for general-purpose applications such as EMI filtering, power supply decoupling, and signal coupling. It has a capacitance of 0.18 µF with a tolerance of ±10%, a rated voltage of 250 Vdc, and non-inductive stacked metallized PEN film construction for low ESR and high-frequency performance. The case size is 2825, measuring 0.280 in (7.1 mm) in length and 0.248 in (6.3 mm) in width, with a height of 0.161 in (4.1 mm). It operates within a temperature range of -40 ºC to +85 ºC, supports reflow soldering with a maximum surface temperature of 230 ºC, and has a dissipation factor of 1.0% maximum at 1 kHz. The capacitor meets the series' withstand voltage requirement of 150% of rated voltage for 5 seconds and complies with standard moisture resistance and life test criteria for the FCN series.
Surface Mount Film Capacitors 0.18µF 250V
0.18µF Film Capacitor 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2825 (7163 Metric)
CAP FILM 0.18UF 10% 250VDC 2825
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN2825E184K-Y | 2002-FCN2825E184K-Y | FCN2825E184K-Y-ND | FCN2825E184K-Y |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.1800 microF | 0.1800 microF | 0.1800 microF | 0.1800 microF |