Cornell Dubilier Film Paper Film Capacitors FCN2820G393J-Z

Description
ADD CONTENT
Request a Quote
Description
ADD CONTENT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FCN2820G393J-Z is a surface mount film capacitor with a stacked metallized polyethylene naphthalate (PEN) construction, designed for reflow soldering and applications requiring stable temperature and frequency characteristics, such as EMI filtering, power supply decoupling, and signal coupling. It is rated for 400 Vdc and has a capacitance of 0.039 µF with a tolerance of ±5%. The package dimensions are 0.280 in (7.1 mm) in length, 0.197 in (5.0 mm) in width, and 0.126 in (3.2 mm) in thickness. It operates within a temperature range of -40°C to +85°C and meets voltage withstand requirements of 150% of rated voltage for 5 seconds. The capacitor is nonmagnetic, lead-free, and features a Sn-Ag-Cu solder finish.

Datasheet Summary
Powered by GS/AI

The FCN2820G393J-Z is a surface mount film capacitor with a stacked metallized polyethylene naphthalate (PEN) construction, designed for reflow soldering and applications requiring stable temperature and frequency characteristics, such as EMI filtering, power supply decoupling, and signal coupling. It is rated for 400 Vdc and has a capacitance of 0.039 µF with a tolerance of ±5%. The package dimensions are 0.280 in (7.1 mm) in length, 0.197 in (5.0 mm) in width, and 0.126 in (3.2 mm) in thickness. It operates within a temperature range of -40°C to +85°C and meets voltage withstand requirements of 150% of rated voltage for 5 seconds. The capacitor is nonmagnetic, lead-free, and features a Sn-Ag-Cu solder finish.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - FCN2820G393J-Z - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
FCN2820G393J-Z
Film Paper Film Capacitors FCN2820G393J-Z
ADD CONTENT

ADD CONTENT

Supplier's Site Datasheet
Film Capacitors - FCN2820G393J-Z-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
FCN2820G393J-Z-ND
Film Capacitors FCN2820G393J-Z-ND
0.039µF Film Capacitor 400V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2820 (7150 Metric)

0.039µF Film Capacitor 400V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2820 (7150 Metric)

Buy Now Datasheet
Film Capacitors 2002-FCN2820G393J-Z
Surface Mount Film Capacitors 0.039µF 400V

Surface Mount Film Capacitors 0.039µF 400V

Supplier's Site Datasheet
Capacitors - Film Capacitors - FCN2820G393J-Z - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FCN2820G393J-Z
Capacitors - Film Capacitors FCN2820G393J-Z
CAP FILM 0.039UF 5% 400VDC 2820

CAP FILM 0.039UF 5% 400VDC 2820

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number FCN2820G393J-Z FCN2820G393J-Z-ND 2002-FCN2820G393J-Z FCN2820G393J-Z
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper Polyester Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Capacitance Range 0.0390 microF 0.0390 microF 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U050BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 225SVH050MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Polymer - 107UVR016MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers