The FCN2820A274K-Z is a surface mount film capacitor from the FCN series, designed for general-purpose applications such as EMI filtering, power supply decoupling, and signal coupling. It has a 2820 case size measuring 0.280 in (7.1 mm) in length and 0.197 in (5.0 mm) in width, with a height of 0.114 in (2.9 mm). It is rated for 100 Vdc and has a capacitance of 0.27 µF with a tolerance of ±10%. The capacitor uses a stacked metallized polyethylene naphthalate (PEN) film construction, features lead-free terminations with a Sn-Ag-Cu solder finish, and is designed for reflow soldering. It operates within a temperature range of -40°C to +85°C and withstands 150% of rated voltage for 5 seconds. The dissipation factor is 1.0% maximum at 1 kHz and 5 Vrms.
0.27µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2820 (7150 Metric)
Surface Mount Film Capacitors 0.27µF 100V
CAP FILM 0.27UF 10% 100VDC 2820
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN2820A274K-Z | FCN2820A274K-Z-ND | 2002-FCN2820A274K-Z | FCN2820A274K-Z |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.2700 microF | 0.2700 microF | 0.2700 microF | 0.2700 microF |