The FCN2420G333J-B is a surface mount film capacitor with a 2420 case size, rated for 400 Vdc and a capacitance of 0.033 µF with ±5% tolerance. It features a stacked metallized polyethylene naphthalate (PEN) film construction, providing low ESR and excellent high-frequency performance. The capacitor measures 0.236 in (6.0 mm) in length, 0.197 in (5.0 mm) in width, and 0.142 in (3.6 mm) in thickness. It is designed for reflow soldering, with a maximum surface temperature of 230°C, and meets the voltage withstand requirement of 150% of rated voltage for 5 seconds. The operating temperature range is from -40°C to +85°C, and it is lead-free and nonmagnetic.
0.033µF Film Capacitor 400V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2420 (6050 Metric)
Surface Mount Film Capacitors 0.033µF 400V
CAP FILM 0.033UF 5% 400VDC 2420
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN2420G333J-B | FCN2420G333J-B-ND | 2002-FCN2420G333J-B | FCN2420G333J-B |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF |