The FCN2420G273J-B is a surface mount film capacitor with a 2420 case size, rated for 400 Vdc and a capacitance of 0.027 µF with ±5% tolerance. It features a stacked metallized polyethylene naphthalate (PEN) film construction, enabling low ESR and excellent high-frequency performance. The component measures 0.236 in (6.0 mm) in length, 0.197 in (5.0 mm) in width, and 0.118 in (3.0 mm) in thickness. It is designed for reflow soldering, withstands 150% of rated voltage for 5 seconds, operates from -40°C to +85°C, and has lead-free Sn-Ag-Cu terminations. Dissipation factor is 1.0% max at 1 kHz and 5 Vrms, with insulation resistance of at least 3000 MΩ. The part is suitable for EMI filtering, power supply decoupling, and signal coupling applications.
Win Source Part Number: 960528-FCN2420G273J-
Category: Capacitors>Film Capacitors
Series: FCN
Termination: Solder Pads
Package: Tape & Reel
Voltage Rating - DC: 400V
Applications: General Purpose
Height - Seated (Max): 0.130" (3.30mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Capacitance: 0.027 µF
Tolerance: ±5%
Dielectric Material: Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Package / Case: 2420 (6050 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.236" L x 0.197" W (6.00mm x 5.00mm)
Alternative Parts (Cross-Reference): LDEMD2270JA5N00; ECW-U4273V17; ECW-U2273JC9; ECH-U1273JC9; FCP1206C273J-H2; FCP1210H273J-G2; CB018B0273JBAFCN2420
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-2787-6,FCN2420G2
0.027µF Film Capacitor 400V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2420 (6050 Metric)
Surface Mount Film Capacitors 0.027µF 400V
CAP FILM 0.027UF 5% 400VDC 2420
| Cornell Dubilier | Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN2420G273J-B | 960528-FCN2420G273J-B | 338-2787-2-ND | 2002-FCN2420G273J-B | FCN2420G273J-B |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | ||
| Capacitance Range | 0.0270 microF | 0.0270 microF | 0.0270 microF | 0.0270 microF | 0.0270 microF |