FCN2416G223J-D5 is a surface mount film capacitor with a 2416 case size, rated for 400 Vdc and a capacitance of 0.022 µF with ±5% tolerance. It has a stacked metallized polyethylene naphthalate (PEN) film construction, non-inductive design, lead-free terminations, and is designed for reflow soldering. Its dimensions are 0.236 in. (6.0 mm) length, 0.161 in. (4.1 mm) width, and 0.126 in. (3.2 mm) height. It operates within a temperature range of -40 °C to +85 °C, withstands 150% of rated voltage for 5 seconds, and meets a dissipation factor of 1.0% maximum at 1 kHz. Enhanced insulation resistance and performance under moisture and life testing are specified per the series standards.
Surface Mount Film Capacitors 0.022µF 400V
0.022µF Film Capacitor 400V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2416 (6041 Metric)
CAP FILM 0.022UF 5% 400VDC 2416
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN2416G223J-D5 | 2002-FCN2416G223J-D5 | 338-2786-2-ND | FCN2416G223J-D5 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |