The FCN2416G153J-D3 is a surface mount film capacitor designed for general-purpose applications requiring stable temperature and frequency characteristics, such as EMI filtering, power supply decoupling, and signal coupling. It features a non-inductive stacked metallized polyethylene naphthalate (PEN) film construction with lead-free Sn-Ag-Cu terminations. The part has a capacitance of 0.015 µF with ±5% tolerance (J), rated for 400 Vdc, and measures 0.236 in (6.0 mm) in length, 0.161 in (4.1 mm) in width, and 0.094 in (2.4 mm) in height. It operates from -40°C to +85°C, withstands 150% of rated voltage for 60 seconds, and meets reflow soldering requirements up to 230°C surface temperature. The capacitor exhibits a maximum dissipation factor of 1.0% at 1 kHz and 5 Vrms, with insulation resistance ≥3000 MΩ.
Surface Mount Film Capacitors 0.015µF 400V
0.015µF Film Capacitor 400V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2416 (6041 Metric)
CAP FILM 0.015UF 5% 400VDC 2416
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN2416G153J-D3 | 2002-FCN2416G153J-D3 | FCN2416G153J-D3-ND | FCN2416G153J-D3 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF |