The FCN2416E683K-D5 is a surface mount film capacitor in the FCN series, designed for general-purpose applications such as EMI filtering, power supply decoupling, and signal coupling. It features a stacked metallized polyethylene naphthalate (PEN) film construction with lead-free Sn-Ag-Cu terminations and is rated for 250 Vdc. The capacitor has a capacitance of 0.068 µF with a tolerance of ±10% and physical dimensions of 0.236 in. (6.0 mm) length, 0.161 in. (4.1 mm) width, and 0.126 in. (3.2 mm) thickness. It operates from -40 °C to +85 °C, withstands 150% rated voltage for 5 seconds, and is suited for reflow soldering up to 230 °C. Its insulation resistance exceeds 3 GΩ·µF, and dissipation factor remains below 2% under moisture exposure.
0.068µF Film Capacitor 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2416 (6041 Metric)
Surface Mount Film Capacitors 0.068µF 250V
CAP FILM 0.068UF 10% 250VDC 2416
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN2416E683K-D5 | FCN2416E683K-D5-ND | 2002-FCN2416E683K-D5 | FCN2416E683K-D5 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF |