The FCN2416E473K-D3 is a surface mount film capacitor in a 2416 case size with a capacitance of 0.047 µF, a voltage rating of 250 Vdc, and a tolerance of ±10%. It features a stacked metallized polyethylene naphthalate (PEN) film construction, providing low ESR and excellent high-frequency performance. The capacitor is designed for reflow soldering, with dimensions of 0.236 in × 0.161 in × 0.094 in (6.0 mm × 4.1 mm × 2.4 mm). It operates within a temperature range of −40 °C to +85 °C and meets the withstand voltage requirement of 150% of rated voltage for 5 seconds. The termination is lead-free with a Sn-Ag-Cu solder finish, and it complies with the specified insulation resistance, dissipation factor, and environmental performance standards for this series.
0.047µF Film Capacitor 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2416 (6041 Metric)
Surface Mount Film Capacitors 0.047µF 250V
CAP FILM 0.047UF 10% 250VDC 2416
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN2416E473K-D3 | FCN2416E473K-D3-ND | 2002-FCN2416E473K-D3 | FCN2416E473K-D3 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |