The FCN2416A104K-D1 is a surface mount film capacitor with a 2416 case size, rated for 100 Vdc and a capacitance of 0.10 µF with ±10% tolerance. It features a stacked metallized polyethylene naphthalate (PEN) film construction, providing low ESR and stable performance for EMI filtering, power supply decoupling, and signal coupling. The component measures 0.236 in (6.0 mm) in length, 0.161 in (4.1 mm) in width, and 0.071 in (1.8 mm) in thickness. It supports reflow soldering with a maximum surface temperature of 230 °C and operates within a temperature range of -40 °C to +85 °C. The capacitor meets a dissipation factor of 1.0% maximum at 1 kHz and 5 Vrms, with an insulation resistance of at least 3000 MΩ. It withstands 150% of rated voltage for 5 seconds and is lead-free with a Sn-Ag-Cu solder finish.
0.1µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2416 (6041 Metric)
Surface Mount Film Capacitors 0.1µF 100V
CAP FILM 0.1UF 10% 100VDC 2416
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN2416A104K-D1 | 338-2783-2-ND | 2002-FCN2416A104K-D1 | FCN2416A104K-D1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |