The FCN1913G682J-E2 is a surface mount film capacitor in the FCN series, designed for general-purpose applications requiring stable temperature and frequency characteristics, such as EMI filtering and power supply decoupling. It features a stacked metallized polyethylene naphthalate (PEN) film construction with lead-free Sn-Ag-Cu terminations, and is rated for 400 Vdc with a capacitance of 0.0068 µF and ±5% tolerance. The part measures 0.189 in (4.8 mm) in length, 0.130 in (3.3 mm) in width, and 0.079 in (2.0 mm) in thickness. It operates from -40 °C to +85 °C and withstands 150% of rated voltage for 60 seconds. The capacitor is designed for reflow soldering and has a maximum dissipation factor of 1.0% at 1 kHz and 5 Vrms. Its insulation resistance is 3000 MΩ minimum.
6800pF Film Capacitor 400V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1913 (4833 Metric)
Surface Mount Film Capacitors 0.0068µF 400V
CAP FILM 6800PF 5% 400VDC 1913
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1913G682J-E2 | FCN1913G682J-E2-ND | 2002-FCN1913G682J-E2 | FCN1913G682J-E2 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0070 microF | 0.0068 microF | 0.0068 microF |