The FCN1913E562K-E1 is a surface mount film capacitor with a 1913 case size, designed for reflow soldering and suitable for EMI filtering, power supply decoupling, and signal coupling. It has a capacitance of 0.006 µF, a voltage rating of 250 Vdc, and a tolerance of ±10%. The dimensions are 0.189 in (4.8 mm) in length, 0.130 in (3.3 mm) in width, and 0.055 in (1.4 mm) in thickness. It features a stacked metallized polyethylene naphthalate (PEN) film construction, a lead-free Sn-Ag-Cu terminal finish, and operates within a temperature range of -40 ºC to +85 ºC. It meets a dissipation factor of 1.0% max at 1 kHz and 5 Vrms, with insulation resistance of ≥3000 MΩ, and withstands 150% of rated voltage for 5 seconds. The capacitor is nonmagnetic and built for stable performance under varying temperature and frequency conditions.
Surface Mount Film Capacitors 0.0056µF 250V
5600pF Film Capacitor 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1913 (4833 Metric)
CAP FILM 5600PF 10% 250VDC 1913
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1913E562K-E1 | 2002-FCN1913E562K-E1 | FCN1913E562K-E1-ND | FCN1913E562K-E1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0060 microF | 0.0056 microF | 0.0056 microF |