The FCN1913E222K-E1 is a surface mount film capacitor with a 1913 case size, rated for 250 Vdc, and a capacitance of 0.0022 µF with ±10% tolerance. It features a stacked metallized polyethylene naphthalate (PEN) film construction, operates over a temperature range of −40 °C to +85 °C, and is designed for reflow soldering. Dimensions are 0.189 in (4.8 mm) in length, 0.130 in (3.3 mm) in width, and 0.055 in (1.4 mm) in height. The capacitor meets a dissipation factor of 1.0% max at 1 kHz and 5 Vrms, and withstands 150% of rated voltage for 5 seconds.
2200pF Film Capacitor 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1913 (4833 Metric)
Surface Mount Film Capacitors 0.0022µF 250V
CAP FILM 2200PF 10% 250VDC 1913
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1913E222K-E1 | FCN1913E222K-E1-ND | 2002-FCN1913E222K-E1 | FCN1913E222K-E1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0020 microF | 0.0022 microF | 0.0022 microF |