The FCN1913E183K-E2 is a surface mount film capacitor designed for reflow soldering, with a capacitance of 0.018 µF, a voltage rating of 250 Vdc, and a tolerance of ±10%. It features a non-inductive stacked metallized polyethylene naphthalate (PEN) film construction, resulting in low ESR and excellent high-frequency performance. The part has dimensions of 0.189 in (4.8 mm) in length, 0.130 in (3.3 mm) in width, and 0.079 in (2.0 mm) in height. It operates within a temperature range of -40 °C to +85 °C and meets withstand voltage requirements of 150% of rated voltage for 5 seconds. The terminations are lead-free with a Sn-Ag-Cu solder finish.
0.018µF Film Capacitor 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1913 (4833 Metric)
Surface Mount Film Capacitors 0.018µF 250V
CAP FILM 0.018UF 10% 250VDC 1913
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1913E183K-E2 | FCN1913E183K-E2-ND | 2002-FCN1913E183K-E2 | FCN1913E183K-E2 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0180 microF | 0.0180 microF | 0.0180 microF | 0.0180 microF |