The FCN1913E123K-E1 is a surface mount film capacitor with a 1913 case size, rated for 250 Vdc, with a capacitance of 0.012 µF and a tolerance of ±10%. It features a stacked metallized polyethylene naphthalate (PEN) film construction, offering low ESR and excellent high-frequency performance. The capacitor is designed for reflow soldering, with a maximum soldering temperature of 230°C, and conforms to lead-free assembly requirements. Its dimensions are 0.189 in (4.8 mm) in length, 0.130 in (3.3 mm) in width, and 0.055 in (1.4 mm) in height. It operates within a temperature range of -40°C to +85°C and meets a dissipation factor of 1.0% maximum at 1 kHz and 5 Vrms. The insulation resistance is at least 3000 MΩ. The part is suitable for EMI filtering, power supply decoupling, and signal coupling applications.
Surface Mount Film Capacitors 0.012µF 250V
0.012µF Film Capacitor 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1913 (4833 Metric)
CAP FILM 0.012UF 10% 250VDC 1913
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1913E123K-E1 | 2002-FCN1913E123K-E1 | FCN1913E123K-E1-ND | FCN1913E123K-E1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0120 microF | 0.0120 microF | 0.0120 microF | 0.0120 microF |