The FCN1913E102K-E1 is a surface mount film capacitor with a 1913 case size, rated for 250 Vdc and a capacitance of 0.001 µF with ±10% tolerance. It features a stacked metallized polyethylene naphthalate (PEN) film construction, non-inductive design, and lead-free Sn-Ag-Cu terminations. The part measures 0.189 in. (4.8 mm) in length, 0.130 in. (3.3 mm) in width, and 0.055 in. (1.4 mm) in height. It supports reflow soldering with a maximum surface temperature of 230 °C, operates from -40 °C to +85 °C, and meets a dissipation factor of 1.0% max at 1 kHz. The capacitor withstands 150% of rated voltage for 5 seconds and complies with a 1000-hour life test at 125% rated voltage and rated temperature. Insulation resistance is ≥3000 MΩ. The part is nonmagnetic and designed for EMI filtering, decoupling, and signal coupling applications.
Surface Mount Film Capacitors 0.001µF 250V
1000pF Film Capacitor 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1913 (4833 Metric)
CAP FILM 1000PF 10% 250VDC 1913
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1913E102K-E1 | 2002-FCN1913E102K-E1 | FCN1913E102K-E1-ND | FCN1913E102K-E1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF |