The FCN1913A473K-E2 is a surface mount film capacitor designed for general purpose applications such as EMI filtering, power supply decoupling, and signal coupling. It has a capacitance of 0.047 µF with a tolerance of ±10%, a rated voltage of 100 Vdc, and a case size of 1913 (0.189 in × 0.130 in). The capacitor features a stacked metallized polyethylene naphthalate (PEN) film construction, offering low ESR and stable temperature and frequency performance. It supports reflow soldering with a maximum surface temperature of 230 °C and meets a 150% voltage withstand test for 60 seconds. The operating temperature range is -40 °C to +85 °C. Terminations are lead-free with a Sn-Ag-Cu solder finish.
Surface Mount Film Capacitors 0.047µF 100V
0.047µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1913 (4833 Metric)
CAP FILM 0.047UF 10% 100VDC 1913
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1913A473K-E2 | 2002-FCN1913A473K-E2 | 338-2780-2-ND | FCN1913A473K-E2 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |