The FCN1913A273K-E1 is a surface mount film capacitor in the FCN series, designed for general-purpose applications such as EMI filtering, decoupling, and signal coupling. It uses a non-inductive stacked metallized PEN film construction with lead-free Sn-Ag-Cu terminations. The part has a capacitance of 0.027 µF with a tolerance of ±10%, a rated voltage of 100 Vdc, and dimensions of 0.189 in (4.8 mm) in length, 0.130 in (3.3 mm) in width, and 0.055 in (1.4 mm) in height. It operates from -40 °C to +85 °C, withstands 150% of rated voltage for 60 seconds, and supports reflow soldering up to 230 °C. The dissipation factor is ≤1.0% at 1 kHz and 5 Vrms. Insulation resistance is ≥3000 MΩ. The part is nonmagnetic and designed for reflow soldering.
0.027µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1913 (4833 Metric)
Surface Mount Film Capacitors 0.027µF 100V
CAP FILM 0.027UF 10% 100VDC 1913
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1913A273K-E1 | FCN1913A273K-E1-ND | 2002-FCN1913A273K-E1 | FCN1913A273K-E1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0270 microF | 0.0270 microF | 0.0270 microF | 0.0270 microF |