The FCN1913A223K-E1 is a surface mount film capacitor designed for general purpose applications such as EMI filtering, power supply decoupling, and signal coupling. It features a non-inductive stacked metallized polyethylene naphthalate (PEN) film construction, a capacitance of 0.022 µF, a voltage rating of 100 Vdc, and a tolerance of ±10%. The package size is 1913 (0.189 in × 0.130 in or 4.8 mm × 3.3 mm) with a maximum height of 0.055 in (1.4 mm). It supports reflow soldering with a maximum surface temperature of 240 °C for capacitances up to 0.01 µF, operates from −55 °C to +105 °C, and meets a dissipation factor of 1.0% maximum at 1 kHz and 5 Vrms. Insulation resistance is ≥3000 MΩ. Construction is lead-free with a Sn-Ag-Cu solder finish.
Surface Mount Film Capacitors 0.022µF 100V
0.022µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1913 (4833 Metric)
CAP FILM 0.022UF 10% 100VDC 1913
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1913A223K-E1 | 2002-FCN1913A223K-E1 | FCN1913A223K-E1-ND | FCN1913A223K-E1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |