The FCN1210A562J-G2 is a surface mount film capacitor with a 1210 case size, rated for 100 Vdc and 5600 pF capacitance with ±5% tolerance. It uses a stacked metallized polyethylene naphthalate (PEN) film construction, offering low ESR and stable performance for applications such as decoupling, filtering, and signal coupling. The dimensions are 0.126 in. (3.2 mm) in length, 0.098 in. (2.5 mm) in width, and 0.059 in. (1.5 mm) in thickness. It is designed for reflow soldering and has a maximum surface temperature of 230 °C. The capacitor meets the voltage withstand specification of 150% of rated voltage for 60 seconds and operates within a temperature range of -40 °C to +85 °C. Insulation resistance is ≥3000 MΩ. The construction is lead-free with a Sn-Ag-Cu solder finish.
Surface Mount Film Capacitors 0.0056µF 100V
5600pF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1210 (3225 Metric)
CAP FILM 5600PF 5% 100VDC 1210
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1210A562J-G2 | 2002-FCN1210A562J-G2 | FCN1210A562J-G2-ND | FCN1210A562J-G2 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0060 microF | 0.0056 microF | 0.0056 microF |