The FCN1206A392J-H3 is a surface mount film capacitor with a capacitance of 0.0039 µF, rated for 100 Vdc, and a tolerance of ±5%. It features a non-inductive stacked metallized polyethylene naphthalate (PEN) film construction, offering low ESR and excellent high-frequency performance. The capacitor is designed for reflow soldering and has a case size of 1206, measuring 0.126 in (3.2 mm) in length, 0.063 in (1.6 mm) in width, and 0.059 in (1.5 mm) in thickness. It operates within a temperature range of -55 °C to +105 °C and meets the rated voltage withstand of 175% for 5 seconds. The termination is lead-free with a Sn-Ag-Cu solder finish.
3900pF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1206 (3216 Metric)
Surface Mount Film Capacitors 0.0039µF 100V
CAP FILM 3900PF 5% 100VDC 1206
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1206A392J-H3 | FCN1206A392J-H3-ND | 2002-FCN1206A392J-H3 | FCN1206A392J-H3 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0040 microF | 0.0039 microF | 0.0039 microF |