The FCN1206A272J-H2 is a surface mount film capacitor designed for general-purpose applications such as EMI filtering, power supply decoupling, and signal coupling, featuring a stacked metallized polyethylene naphthalate (PEN) construction for low ESR and high-frequency performance. It is packaged in a 1206 case size, measuring 0.126 in. (3.2 mm) in length and 0.063 in. (1.6 mm) in width, with a height of 0.043 in. (1.1 mm). The capacitor has a capacitance of 2700 pF with a tolerance of ±5%, operates at a rated voltage of 100 Vdc, and is rated for an operating temperature range of -55 °C to +105 °C. It supports reflow soldering with a maximum surface temperature of 240 °C and features lead-free Sn-Ag-Cu terminations.
2700pF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1206 (3216 Metric)
Surface Mount Film Capacitors 0.0027µF 100V
CAP FILM 2700PF 5% 100VDC 1206
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1206A272J-H2 | FCN1206A272J-H2-ND | 2002-FCN1206A272J-H2 | FCN1206A272J-H2 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0030 microF | 0.0027 microF | 0.0027 microF |