The FCN1206A182J-H2 is a surface mount film capacitor with a 1206 case size, rated for 100 Vdc and a capacitance of 0.002 µF (2000 pF) with ±5% tolerance. It features a stacked metallized polyethylene naphthalate (PEN) film construction, non-inductive design, lead-free terminations with Sn-Ag-Cu solder finish, and is suited for reflow soldering. The device measures 0.126 in (3.2 mm) in length, 0.063 in (1.6 mm) in width, and 0.043 in (1.1 mm) in height. It operates within a temperature range of -55 ºC to +105 ºC and withstands 175% of rated voltage for 5 seconds. Dissipation factor is 1.0% maximum at 1 kHz and 5 Vrms, with insulation resistance ≥3000 MΩ. The capacitor complies with a moisture resistance test of 500 hours at 85 ºC and 85% RH, and a life test of 1000 hours at 125% rated voltage and rated temperature.
Surface Mount Film Capacitors 0.0018µF 100V
1800pF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1206 (3216 Metric)
CAP FILM 1800PF 5% 100VDC 1206
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1206A182J-H2 | 2002-FCN1206A182J-H2 | FCN1206A182J-H2-ND | FCN1206A182J-H2 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0020 microF | 0.0018 microF | 0.0018 microF |