The FCN1206A122J-H2 is a surface mount film capacitor designed for general purpose applications such as EMI filtering, power supply decoupling, and signal coupling. It uses a non-inductive stacked metallized PEN film construction with lead-free Sn-Ag-Cu terminations and is rated for 100 Vdc with a capacitance of 0.0012 µF and a tolerance of ±5%. The part measures 0.126 in × 0.063 in × 0.043 in (3.2 mm × 1.6 mm × 1.1 mm) and is designed for reflow soldering with a maximum surface temperature of 240 °C. It meets the specified operating temperature range of -55 °C to +105 °C and withstands 175% of rated voltage for 5 seconds. The insulation resistance is ≥3000 MΩ. The part is part of CDE's FCN series, with robust moisture resistance and life test compliance.
Surface Mount Film Capacitors 0.0012µF 100V
1200pF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1206 (3216 Metric)
CAP FILM 1200PF 5% 100VDC 1206
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1206A122J-H2 | 2002-FCN1206A122J-H2 | FCN1206A122J-H2-ND | FCN1206A122J-H2 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 1.00E-3 microF | 0.0012 microF | 0.0012 microF |