The FCN1206A102J-H2 is a surface mount film capacitor with a 1206 case size, rated for 100 Vdc and a capacitance of 1000 pF with ±5% tolerance. It has a non-inductive stacked metallized PEN film construction, low ESR, and is designed for reflow soldering. The physical dimensions are 0.126 in. (3.2 mm) in length, 0.063 in. (1.6 mm) in width, and 0.043 in. (1.1 mm) in height. It operates within a temperature range of -55 ºC to +105 ºC, supports a maximum surface temperature of 240 ºC, and has an insulation resistance of at least 3000 MΩ. The capacitor is lead-free and RoHS compliant with a Sn-Ag-Cu solder finish.
Surface Mount Film Capacitors 0.001µF 100V
1000pF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1206 (3216 Metric)
1000pF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1206 (3216 Metric)
CAP FILM 1000PF 5% 100VDC 1206
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1206A102J-H2 | 2002-FCN1206A102J-H2 | 338-2779-1-ND | FCN1206A102J-H2 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF |