The FCA1206C474M-H3 is a surface mount acrylic film capacitor with a capacitance of 0.47 µF and a rated voltage of 16 Vdc, housed in a 1206 case measuring 3.2 mm × 1.6 mm × 1.4 mm. It operates from -40 °C to +85 °C, has a dissipation factor of 0.015 at 1 kHz and 20 °C, and supports a maximum current of 0.86 Arms at 100 kHz. The capacitor offers non-inductive, non-polarized performance with low ESR and is suitable for filtering, decoupling, and noise attenuation in high-frequency applications.
0.47µF Film Capacitor 12V 16V Acrylic, Metallized 1206 (3216 Metric)
0.47µF Film Capacitor 12V 16V Acrylic, Metallized 1206 (3216 Metric)
0.47µF Film Capacitor 12V 16V Acrylic, Metallized 1206 (3216 Metric)
Acrylic Surface Mount Film Capacitors 0.47µF 16V
CAP FILM 0.47UF 20% 16VDC 1206
| Cornell Dubilier | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCA1206C474M-H3 | 338-2776-1-ND | 338-2776-6-ND | 2002-FCA1206C474M-H3 | FCA1206C474M-H3 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Acrylic, Metallized | |||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |