FCA1206C154M-H1 is a surface mount film capacitor with a capacitance of 0.15 µF and a rated voltage of 16 Vdc, housed in a 1206 case measuring 3.2 mm by 1.60 mm by 1.0 mm. It is constructed from noninductive stacked metallized acrylic film with lead-free solder-plated copper alloy terminals, offering low ESR and no piezoelectric effect. The capacitor operates from -40 °C to +85 °C, has a dissipation factor of ≤0.015 at 1 kHz and +20 °C, and meets insulation resistance requirements of >300 MΩ·µF. It supports a maximum current of 0.28 Arms at 20 kHz and is designed for filtering, decoupling, and noise attenuation in high-frequency applications.
0.15µF Film Capacitor 12V 16V Acrylic, Metallized 1206 (3216 Metric)
0.15µF Film Capacitor 12V 16V Acrylic, Metallized 1206 (3216 Metric)
Acrylic Surface Mount Film Capacitors 0.15µF 16V
CAP FILM 0.15UF 20% 16VDC 1206
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCA1206C154M-H1 | 338-2773-1-ND | 2002-FCA1206C154M-H1 | FCA1206C154M-H1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Acrylic, Metallized | ||
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |