Knowles Microphones FB-DW-30294-000

Description
Microphones 3M, NOISE CANCELING 140MM LONG, 4.2 DIA
Datasheet
Description
Microphones 3M, NOISE CANCELING 140MM LONG, 4.2 DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Microphones
FB-DW-30294-000
Microphones FB-DW-30294-000
Microphones 3M, NOISE CANCELING 140MM LONG, 4.2 DIA

Microphones 3M, NOISE CANCELING 140MM LONG, 4.2 DIA

Buy Now Datasheet
Audio Products - Microphones FB-DW-30294-000
MIC BOOM ANALOG NC -59DB 8MM D

MIC BOOM ANALOG NC -59DB 8MM D

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones
Product Number FB-DW-30294-000 FB-DW-30294-000
Product Name Microphones Audio Products - Microphones
Impedance 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Audio Products - Microphones - 1357585-IM67D130AXTSA2 - Win Source Electronics
Specs
Frequency Response 20000 Hz
View Details
3 suppliers
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9750U - Ningbo Best Group Co., Ltd.
Specs
Directivity Directional
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details