Knowles Microphones FB-AW-30002-000

Description
Microphones Boom Assembly
Datasheet
Description
Microphones Boom Assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - FB-AW-30002-000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
FB-AW-30002-000
Microphones FB-AW-30002-000
Microphones Boom Assembly

Microphones Boom Assembly

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Audio Microphones
Product Number FB-AW-30002-000
Product Name Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM64D130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Unidirectional Microphones - CEM-UB6027-9JAD443C43NR - Challenge Electronics
Specs
Directivity Directional
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details