The F250B681JM is a high-voltage mica capacitor designed for radio transmitter circuits between 100 kHz and 3 MHz, with a rated peak voltage of 5000 V and a capacitance of 680 pF ±5%. It operates within a temperature range of -55 ºC to 70 ºC and supports a maximum rms current of 5.1 A at 3 MHz, 3.6 A at 1 MHz, 2.0 A at 300 kHz, and 0.91 A at 100 kHz. The capacitor is cast in a rectangular case with dimensions of 2.625±.005 inches in length, 1.813 inches maximum in height, and 0.375 inch maximum in thickness.
High-Voltage Types Application Guide, Transmitting Mica 680µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | F250B681JM | 2002-F250B681JM |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 70 C (-67 to 158 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 6.80E-4 microF | 680 microF |