F250B601JM is a high-voltage mica capacitor designed for radio transmitter circuits operating between 100 kHz and 3 MHz, with a rated peak voltage of 5000 V and a capacitance of 600 pF. It is housed in a rectangular case with dimensions of 2.313 ± 0.031 inches in length, 1.813 inches maximum in height, and 0.375 inch maximum in thickness. The capacitor has a capacitance tolerance of ±5% and operates over a temperature range of -55 °C to 70 °C with ripple current. At 100 kHz, its rated RMS current is 0.82 A; at 300 kHz, it is 1.8 A; at 1 MHz, it is 3.6 A; and at 3 MHz, it is 5.1 A. The product is electrically equivalent to MIL-C-5 Styles CM70 but offers superior environmental capability and reliability.
High-Voltage Types Application Guide, Transmitting Mica 600µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | F250B601JM | 2002-F250B601JM |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 70 C (-67 to 158 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 6.00E-4 microF | 600 microF |