The F250B510JM is a high-voltage mica capacitor designed for radio transmitter circuits operating between 100 kHz and 3 MHz, with a rated peak voltage of 5000 V and a capacitance of 51 pF ±5%. It is cast in a rectangular case with dimensions of 2.625 ± 0.005 inches in length, 2.313 ± 0.031 inches in width, and 1.813 inches maximum height. The capacitor operates reliably from −55 °C to 70 °C under ripple current conditions and is rated for 1.6 A rms at 3 MHz, 0.68 A rms at 1 MHz, 0.22 A rms at 300 kHz, and 0.062 A rms at 100 kHz.
Datasheet Summary Powered by GS/AI
The F250B510JM is a high-voltage mica capacitor designed for radio transmitter circuits operating between 100 kHz and 3 MHz, with a rated peak voltage of 5000 V and a capacitance of 51 pF ±5%. It is cast in a rectangular case with dimensions of 2.625 ± 0.005 inches in length, 2.313 ± 0.031 inches in width, and 1.813 inches maximum height. The capacitor operates reliably from −55 °C to 70 °C under ripple current conditions and is rated for 1.6 A rms at 3 MHz, 0.68 A rms at 1 MHz, 0.22 A rms at 300 kHz, and 0.062 A rms at 100 kHz.