F250B301JM is a high-voltage mica capacitor designed for radio transmitter circuits operating between 100 kHz and 3 MHz, with a rated peak voltage of 5000 V and a capacitance of 300 pF ±5%. It is cast in a rectangular case and operates over a temperature range of -55 ºC to 70 ºC with ripple. The capacitor is rated for a maximum rms current of 3.9 A at 3 MHz, 2.7 A at 1 MHz, 1.1 A at 300 kHz, and 0.51 A at 100 kHz. Physical dimensions are 2.625 in × 2.313 in × 1.813 in max, with a maximum case thickness of 0.375 in. It is electrically equivalent to MIL-C-5 Style CM70 but offers superior environmental capability and reliability.
Datasheet Summary Powered by GS/AI
F250B301JM is a high-voltage mica capacitor designed for radio transmitter circuits operating between 100 kHz and 3 MHz, with a rated peak voltage of 5000 V and a capacitance of 300 pF ±5%. It is cast in a rectangular case and operates over a temperature range of -55 ºC to 70 ºC with ripple. The capacitor is rated for a maximum rms current of 3.9 A at 3 MHz, 2.7 A at 1 MHz, 1.1 A at 300 kHz, and 0.51 A at 100 kHz. Physical dimensions are 2.625 in × 2.313 in × 1.813 in max, with a maximum case thickness of 0.375 in. It is electrically equivalent to MIL-C-5 Style CM70 but offers superior environmental capability and reliability.